Panasonic Chip Resistor - Surface Mount ERJ-S1DD1050U

Description
2010 ANTI-SULFUR RES. , 0.5%, 10
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD1050U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD1050U
Chip Resistor - Surface Mount ERJ-S1DD1050U
2010 ANTI-SULFUR RES. , 0.5%, 10

2010 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic - 65AC7791 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic
65AC7791
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic 65AC7791
CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic - 66AC0826 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic
66AC0826
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic 66AC0826
CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD1050U 65AC7791
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 105 ohms 105 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details