Panasonic Chip Resistor - Surface Mount ERJ-S1DD1004U

Description
2010 ANTI-SULFUR RES. , 0.5%, 1M
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 1M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD1004U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD1004U
Chip Resistor - Surface Mount ERJ-S1DD1004U
2010 ANTI-SULFUR RES. , 0.5%, 1M

2010 ANTI-SULFUR RES. , 0.5%, 1M

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic - 66AC4841 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic
66AC4841
Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic 66AC4841
CHIP RES, THICK FILM, 1M, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic - 67AC5080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic
67AC5080
Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic 67AC5080
CHIP RES, THICK FILM, 1M, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD1004U 66AC4841
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1M, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details