Panasonic Chip Resistor - Surface Mount ERJ-S1DD1003U

Description
2010 ANTI-SULFUR RES. , 0.5%, 10
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD1003U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD1003U
Chip Resistor - Surface Mount ERJ-S1DD1003U
2010 ANTI-SULFUR RES. , 0.5%, 10

2010 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic - 65AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic
65AC7790
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic 65AC7790
CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic - 65AC9244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic
65AC9244
Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic 65AC9244
CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD1003U 65AC7790
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 100K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details