Panasonic Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic ERJ-S1D0R00U

Description
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS1D Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes
Datasheet
Description
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS1D Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic - 51W0484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic
51W0484
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic 51W0484
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS1D Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS1D Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic - 57AK1615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic
57AK1615
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic 57AK1615
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS1D Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS1D Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W0484
Product Name Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details