Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes
RES SMD 53.6 OHM 1% 1/2W 1210
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 51W2291 | ERJ-S14F53R6U |
| Product Name | Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Standards and Certifications | RoHS | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |