RES SMD 511K OHM 1% 1/2W 1210
Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-S14F5113U | 51W2285 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | |
| Power Rating | 2 watts |