Panasonic Chip Resistor - Surface Mount ERJ-S14F1370U

Description
RES SMD 137 OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 137 OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14F1370U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14F1370U
Chip Resistor - Surface Mount ERJ-S14F1370U
RES SMD 137 OHM 1% 1/2W 1210

RES SMD 137 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic - 51W1947 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
51W1947
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic 51W1947
Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S14F1370U 51W1947
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details