Panasonic Chip Resistor - Surface Mount ERJ-S14D9760U

Description
1210 ANTI-SULFUR RES. , 0.5%, 97
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 97
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D9760U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D9760U
Chip Resistor - Surface Mount ERJ-S14D9760U
1210 ANTI-SULFUR RES. , 0.5%, 97

1210 ANTI-SULFUR RES. , 0.5%, 97

Supplier's Site Datasheet
Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic - 66AC1406 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic
66AC1406
Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic 66AC1406
CHIP RES, THICK FILM, 976R, 0.5W, 1210; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 976R, 0.5W, 1210; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic - 67AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic
67AC1082
Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic 67AC1082
CHIP RES, THICK FILM, 976R, 0.5W, 1210; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 976R, 0.5W, 1210; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D9760U 66AC1406
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 976R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 976 ohms 976 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details