Panasonic Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic ERJ-S14D9312U

Description
CHIP RES, THICK FILM, 93K1, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93K1, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic - 66AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic
66AC5400
Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic 66AC5400
CHIP RES, THICK FILM, 93K1, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic - 66AC1402 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic
66AC1402
Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic 66AC1402
CHIP RES, THICK FILM, 93K1, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5400
Product Name Chip Res, Thick Film, 93K1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details