Panasonic Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic ERJ-S14D9310U

Description
CHIP RES, THICK FILM, 931R, 0.5W, 1210; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931R, 0.5W, 1210; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic - 67AC5413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic
67AC5413
Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic 67AC5413
CHIP RES, THICK FILM, 931R, 0.5W, 1210; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 0.5W, 1210; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic - 67AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic
67AC2316
Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic 67AC2316
CHIP RES, THICK FILM, 931R, 0.5W, 1210; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 0.5W, 1210; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5413
Product Name Chip Res, Thick Film, 931R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details