Panasonic Chip Resistor - Surface Mount ERJ-S14D9093U

Description
1210 ANTI-SULFUR RES. , 0.5%, 90
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 90
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D9093U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D9093U
Chip Resistor - Surface Mount ERJ-S14D9093U
1210 ANTI-SULFUR RES. , 0.5%, 90

1210 ANTI-SULFUR RES. , 0.5%, 90

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic - 66AC1398 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic
66AC1398
Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic 66AC1398
CHIP RES, THICK FILM, 909K, 0.5W, 1210; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.5W, 1210; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic - 66AC5397 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic
66AC5397
Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic 66AC5397
CHIP RES, THICK FILM, 909K, 0.5W, 1210; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.5W, 1210; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D9093U 66AC1398
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 909K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 909000 ohms 909000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details