Panasonic Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic ERJ-S14D8873U

Description
CHIP RES, THICK FILM, 887K, 0.5W, 1210; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 887K, 0.5W, 1210; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic - 66AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic
66AC7063
Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic 66AC7063
CHIP RES, THICK FILM, 887K, 0.5W, 1210; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.5W, 1210; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic - 66AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic
66AC7062
Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic 66AC7062
CHIP RES, THICK FILM, 887K, 0.5W, 1210; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.5W, 1210; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7063
Product Name Chip Res, Thick Film, 887K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details