CHIP RES, THICK FILM, 8K87, 0.5W, 1210; Resistance:8.87kohm;
CHIP RES, THICK FILM, 8K87, 0.5W, 1210; Resistance:8.87kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC7061 |
| Product Name | Chip Res, Thick Film, 8K87, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 8870 ohms |