Panasonic Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic ERJ-S14D84R5U

Description
CHIP RES, THICK FILM, 84R5, 0.5W, 1210; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84R5, 0.5W, 1210; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic - 66AC7058 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic
66AC7058
Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic 66AC7058
CHIP RES, THICK FILM, 84R5, 0.5W, 1210; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.5W, 1210; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic - 67AC5406 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic
67AC5406
Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic 67AC5406
CHIP RES, THICK FILM, 84R5, 0.5W, 1210; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.5W, 1210; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D84R5U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D84R5U
Chip Resistor - Surface Mount ERJ-S14D84R5U
1210 ANTI-SULFUR RES. , 0.5%, 84

1210 ANTI-SULFUR RES. , 0.5%, 84

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7058 ERJ-S14D84R5U
Product Name Chip Res, Thick Film, 84R5, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details