Panasonic Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic ERJ-S14D8253U

Description
CHIP RES, THICK FILM, 825K, 0.5W, 1210; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825K, 0.5W, 1210; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic - 67AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic
67AC1081
Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic 67AC1081
CHIP RES, THICK FILM, 825K, 0.5W, 1210; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.5W, 1210; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic - 66AC5392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic
66AC5392
Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic 66AC5392
CHIP RES, THICK FILM, 825K, 0.5W, 1210; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.5W, 1210; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1081
Product Name Chip Res, Thick Film, 825K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details