Panasonic Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic ERJ-S14D8251U

Description
CHIP RES, THICK FILM, 8K25, 0.5W, 1210; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 8K25, 0.5W, 1210; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 8K25, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 8.25 kΩ with a tolerance of ±0.5%. The power rating is 0.5W, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 8K25, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 8.25 kΩ with a tolerance of ±0.5%. The power rating is 0.5W, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic - 66AC5391 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic
66AC5391
Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic 66AC5391
CHIP RES, THICK FILM, 8K25, 0.5W, 1210; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.5W, 1210; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic - 66AC5390 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic
66AC5390
Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic 66AC5390
CHIP RES, THICK FILM, 8K25, 0.5W, 1210; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.5W, 1210; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5391
Product Name Chip Res, Thick Film, 8K25, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details