Panasonic Chip Resistor - Surface Mount ERJ-S14D8060U

Description
1210 ANTI-SULFUR RES. , 0.5%, 80
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D8060U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D8060U
Chip Resistor - Surface Mount ERJ-S14D8060U
1210 ANTI-SULFUR RES. , 0.5%, 80

1210 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site Datasheet
Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic - 66AC8358 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic
66AC8358
Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic 66AC8358
CHIP RES, THICK FILM, 806R, 0.5W, 1210; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.5W, 1210; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic - 67AC5401 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic
67AC5401
Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic 67AC5401
CHIP RES, THICK FILM, 806R, 0.5W, 1210; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.5W, 1210; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D8060U 66AC8358
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 806R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 806 ohms 806 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data