Panasonic Chip Resistor - Surface Mount ERJ-S14D7873U

Description
1210 ANTI-SULFUR RES. , 0.5%, 78
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 78
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D7873U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D7873U
Chip Resistor - Surface Mount ERJ-S14D7873U
1210 ANTI-SULFUR RES. , 0.5%, 78

1210 ANTI-SULFUR RES. , 0.5%, 78

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic - 67AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic
67AC5400
Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic 67AC5400
CHIP RES, THICK FILM, 787K, 0.5W, 1210; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.5W, 1210; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic - 67AC5399 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic
67AC5399
Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic 67AC5399
CHIP RES, THICK FILM, 787K, 0.5W, 1210; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.5W, 1210; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D7873U 67AC5400
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 787K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 787000 ohms 787000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details