The Chip Resistor, Thick Film, 76K8, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 76.8 kΩ with a tolerance of ±0.5%. The power rating is 0.5W, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. It is compatible with both reflow and flow soldering processes. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions.
CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm;
CHIP RES, THICK FILM, 76K8, 0.5W, 1210; Resistance:76.8kohm;
1210 ANTI-SULFUR RES. , 0.5%, 76
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC3385 | ERJ-S14D7682U |
| Product Name | Chip Res, Thick Film, 76K8, 0.5W, 1210; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | |
| Resistance Range | 76800 ohms | 76800 ohms |