Panasonic Chip Resistor - Surface Mount ERJ-S14D7680U

Description
1210 ANTI-SULFUR RES. , 0.5%, 76
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 76
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D7680U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D7680U
Chip Resistor - Surface Mount ERJ-S14D7680U
1210 ANTI-SULFUR RES. , 0.5%, 76

1210 ANTI-SULFUR RES. , 0.5%, 76

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic - 66AC8355 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic
66AC8355
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic 66AC8355
CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic - 66AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic
66AC1395
Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic 66AC1395
CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.5W, 1210; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D7680U 66AC8355
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 768R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details