The Chip Resistor, Thick Film, 75R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 75 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, and it is suitable for both reflow and flow soldering processes. This resistor complies with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The component operates effectively within a temperature range of -55°C to +155°C. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in various environments.
CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
CHIP RES, THICK FILM, 75R, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
1210 ANTI-SULFUR RES. , 0.5%, 75
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 65AC9497 | ERJ-S14D75R0U |
| Product Name | Chip Res, Thick Film, 75R, 0.5W, 1210; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | |
| Resistance Range | 75 ohms | 75 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |