Panasonic Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic ERJ-S14D7320U

Description
CHIP RES, THICK FILM, 732R, 0.5W, 1210; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 732R, 0.5W, 1210; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic - 67AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic
67AC2309
Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic 67AC2309
CHIP RES, THICK FILM, 732R, 0.5W, 1210; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.5W, 1210; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic - 67AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic
67AC2308
Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic 67AC2308
CHIP RES, THICK FILM, 732R, 0.5W, 1210; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.5W, 1210; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2309
Product Name Chip Res, Thick Film, 732R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data