Panasonic Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic ERJ-S14D7153U

Description
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic - 66AC1391 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic
66AC1391
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic 66AC1391
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic - 67AC2307 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic
67AC2307
Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic 67AC2307
CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.5W, 1210; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1391
Product Name Chip Res, Thick Film, 715K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details