Panasonic Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic ERJ-S14D7152U

Description
CHIP RES, THICK FILM, 71K5, 0.5W, 1210; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 71K5, 0.5W, 1210; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic - 66AC3382 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic
66AC3382
Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic 66AC3382
CHIP RES, THICK FILM, 71K5, 0.5W, 1210; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 71K5, 0.5W, 1210; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic - 66AC3381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic
66AC3381
Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic 66AC3381
CHIP RES, THICK FILM, 71K5, 0.5W, 1210; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 71K5, 0.5W, 1210; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3382
Product Name Chip Res, Thick Film, 71K5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers