Panasonic Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic ERJ-S14D7151U

Description
CHIP RES, THICK FILM, 7K15, 0.5W, 1210; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K15, 0.5W, 1210; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic - 67AC1076 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic
67AC1076
Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic 67AC1076
CHIP RES, THICK FILM, 7K15, 0.5W, 1210; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.5W, 1210; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic - 66AC5381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic
66AC5381
Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic 66AC5381
CHIP RES, THICK FILM, 7K15, 0.5W, 1210; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.5W, 1210; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1076
Product Name Chip Res, Thick Film, 7K15, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details