Panasonic Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic ERJ-S14D6202U

Description
CHIP RES, THICK FILM, 62K, 0.5W, 1210; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.5W, 1210; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic - 66AC7045 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic
66AC7045
Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic 66AC7045
CHIP RES, THICK FILM, 62K, 0.5W, 1210; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.5W, 1210; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic - 66AC1382 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic
66AC1382
Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic 66AC1382
CHIP RES, THICK FILM, 62K, 0.5W, 1210; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.5W, 1210; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7045
Product Name Chip Res, Thick Film, 62K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers