Panasonic Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic ERJ-S14D5761U

Description
CHIP RES, THICK FILM, 5K76, 0.5W, 1210; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K76, 0.5W, 1210; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic - 65AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic
65AC8160
Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic 65AC8160
CHIP RES, THICK FILM, 5K76, 0.5W, 1210; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.5W, 1210; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic - 65AC9491 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic
65AC9491
Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic 65AC9491
CHIP RES, THICK FILM, 5K76, 0.5W, 1210; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.5W, 1210; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8160
Product Name Chip Res, Thick Film, 5K76, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers