Panasonic Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic ERJ-S14D5600U

Description
CHIP RES, THICK FILM, 560R, 0.5W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 560R, 0.5W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 560R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 560 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its dimensions are 1210, which corresponds to 3225 metric, making it a compact choice for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 560R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 560 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its dimensions are 1210, which corresponds to 3225 metric, making it a compact choice for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic - 66AC9754 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic
66AC9754
Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic 66AC9754
CHIP RES, THICK FILM, 560R, 0.5W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.5W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic - 66AC5369 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic
66AC5369
Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic 66AC5369
CHIP RES, THICK FILM, 560R, 0.5W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.5W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9754
Product Name Chip Res, Thick Film, 560R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details