Panasonic Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic ERJ-S14D53R6U

Description
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic - 65AC8156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic
65AC8156
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic 65AC8156
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic - 65AC9489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic
65AC9489
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic 65AC9489
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8156
Product Name Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers