Panasonic Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic ERJ-S14D51R0U

Description
CHIP RES, THICK FILM, 51R, 0.5W, 1210; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51R, 0.5W, 1210; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic - 66AC5362 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic
66AC5362
Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic 66AC5362
CHIP RES, THICK FILM, 51R, 0.5W, 1210; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.5W, 1210; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic - 65AC8153 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic
65AC8153
Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic 65AC8153
CHIP RES, THICK FILM, 51R, 0.5W, 1210; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.5W, 1210; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5362
Product Name Chip Res, Thick Film, 51R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers