Panasonic Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic ERJ-S14D5112U

Description
CHIP RES, THICK FILM, 51K1, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51K1, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic - 65AC8154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic
65AC8154
Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic 65AC8154
CHIP RES, THICK FILM, 51K1, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K1, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic - 66AC1367 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic
66AC1367
Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic 66AC1367
CHIP RES, THICK FILM, 51K1, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K1, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8154
Product Name Chip Res, Thick Film, 51K1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details