Panasonic Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic ERJ-S14D4872U

Description
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic - 66AC7034 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic
66AC7034
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic 66AC7034
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic - 66AC5359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic
66AC5359
Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic 66AC5359
CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.5W, 1210; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7034
Product Name Chip Res, Thick Film, 48K7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details