Panasonic Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic ERJ-S14D4752U

Description
CHIP RES, THICK FILM, 47K5, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47K5, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic - 66AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic
66AC3356
Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic 66AC3356
CHIP RES, THICK FILM, 47K5, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K5, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic - 66AC9751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic
66AC9751
Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic 66AC9751
CHIP RES, THICK FILM, 47K5, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K5, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3356
Product Name Chip Res, Thick Film, 47K5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers