Panasonic Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic ERJ-S14D4703U

Description
CHIP RES, THICK FILM, 470K, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470K, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic - 66AC9750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic
66AC9750
Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic 66AC9750
CHIP RES, THICK FILM, 470K, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470K, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic - 67AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic
67AC1058
Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic 67AC1058
CHIP RES, THICK FILM, 470K, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470K, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9750
Product Name Chip Res, Thick Film, 470K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers