The Chip Resistor, Thick Film, 47K, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 47 kΩ with a tolerance of ±0.5%, and a power rating of 0.5W. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It adheres to reference standards including IEC 60115-8 and JIS C 5201-8, and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The dimensions of the resistor are 1210 (3.2mm x 2.5mm), making it compatible with various PCB layouts. This product is ideal for engineers looking for a robust resistor solution in their designs.
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 47K, 0.5W, 1210; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AC2297 |
| Product Name | Chip Res, Thick Film, 47K, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 47000 ohms |