Panasonic Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic ERJ-S14D4643U

Description
CHIP RES, THICK FILM, 464K, 0.5W, 1210; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464K, 0.5W, 1210; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic - 66AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic
66AC7030
Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic 66AC7030
CHIP RES, THICK FILM, 464K, 0.5W, 1210; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464K, 0.5W, 1210; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic - 67AC2294 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic
67AC2294
Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic 67AC2294
CHIP RES, THICK FILM, 464K, 0.5W, 1210; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464K, 0.5W, 1210; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7030
Product Name Chip Res, Thick Film, 464K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 464000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details