Panasonic Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic ERJ-S14D4323U

Description
CHIP RES, THICK FILM, 432K, 0.5W, 1210; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.5W, 1210; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic - 66AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic
66AC1359
Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic 66AC1359
CHIP RES, THICK FILM, 432K, 0.5W, 1210; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.5W, 1210; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic - 65AC8144 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic
65AC8144
Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic 65AC8144
CHIP RES, THICK FILM, 432K, 0.5W, 1210; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.5W, 1210; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1359
Product Name Chip Res, Thick Film, 432K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details