Panasonic Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic ERJ-S14D4303U

Description
CHIP RES, THICK FILM, 430K, 0.5W, 1210; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430K, 0.5W, 1210; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic - 67AC5381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic
67AC5381
Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic 67AC5381
CHIP RES, THICK FILM, 430K, 0.5W, 1210; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.5W, 1210; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic - 66AC5352 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic
66AC5352
Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic 66AC5352
CHIP RES, THICK FILM, 430K, 0.5W, 1210; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.5W, 1210; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5381
Product Name Chip Res, Thick Film, 430K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers