Panasonic Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic ERJ-S14D4223U

Description
CHIP RES, THICK FILM, 422K, 0.5W, 1210; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 422K, 0.5W, 1210; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic - 67AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic
67AC1055
Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic 67AC1055
CHIP RES, THICK FILM, 422K, 0.5W, 1210; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422K, 0.5W, 1210; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic - 67AC2290 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic
67AC2290
Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic 67AC2290
CHIP RES, THICK FILM, 422K, 0.5W, 1210; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422K, 0.5W, 1210; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1055
Product Name Chip Res, Thick Film, 422K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 422000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details