Panasonic Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic ERJ-S14D4221U

Description
CHIP RES, THICK FILM, 4K22, 0.5W, 1210; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K22, 0.5W, 1210; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic - 66AC7027 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic
66AC7027
Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic 66AC7027
CHIP RES, THICK FILM, 4K22, 0.5W, 1210; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 0.5W, 1210; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic - 66AC7026 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic
66AC7026
Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic 66AC7026
CHIP RES, THICK FILM, 4K22, 0.5W, 1210; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 0.5W, 1210; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7027
Product Name Chip Res, Thick Film, 4K22, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details