Panasonic Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic ERJ-S14D4123U

Description
CHIP RES, THICK FILM, 412K, 0.5W, 1210; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 412K, 0.5W, 1210; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic - 65AC9481 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic
65AC9481
Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic 65AC9481
CHIP RES, THICK FILM, 412K, 0.5W, 1210; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.5W, 1210; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic - 66AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic
66AC8326
Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic 66AC8326
CHIP RES, THICK FILM, 412K, 0.5W, 1210; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.5W, 1210; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9481
Product Name Chip Res, Thick Film, 412K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676245-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details