Panasonic Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic ERJ-S14D4020U

Description
CHIP RES, THICK FILM, 402R, 0.5W, 1210; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 402R, 0.5W, 1210; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 402R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features an Au-based inner electrode, ensuring durability in harsh environments. The resistor has a resistance value of 402 ohms with a tolerance of ±0.5%, making it suitable for precision applications. It operates at a power rating of 0.5W and is compliant with RoHS standards. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Additionally, it meets IEC 60115-8 and JIS C 5201-8 standards, ensuring quality and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 402R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features an Au-based inner electrode, ensuring durability in harsh environments. The resistor has a resistance value of 402 ohms with a tolerance of ±0.5%, making it suitable for precision applications. It operates at a power rating of 0.5W and is compliant with RoHS standards. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Additionally, it meets IEC 60115-8 and JIS C 5201-8 standards, ensuring quality and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic - 66AC5348 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic
66AC5348
Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic 66AC5348
CHIP RES, THICK FILM, 402R, 0.5W, 1210; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.5W, 1210; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic - 65AC8138 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic
65AC8138
Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic 65AC8138
CHIP RES, THICK FILM, 402R, 0.5W, 1210; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.5W, 1210; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5348
Product Name Chip Res, Thick Film, 402R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details