Panasonic Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3923U

Description
CHIP RES, THICK FILM, 392K, 0.5W, 1210; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 392K, 0.5W, 1210; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic - 66AC1354 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic
66AC1354
Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic 66AC1354
CHIP RES, THICK FILM, 392K, 0.5W, 1210; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392K, 0.5W, 1210; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic - 66AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic
66AC1353
Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic 66AC1353
CHIP RES, THICK FILM, 392K, 0.5W, 1210; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392K, 0.5W, 1210; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1354
Product Name Chip Res, Thick Film, 392K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details