Panasonic Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3833U

Description
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic - 66AC1347 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic
66AC1347
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic 66AC1347
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic - 65AC8135 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic
65AC8135
Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic 65AC8135
CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.5W, 1210; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1347
Product Name Chip Res, Thick Film, 383K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 383000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details