The Chip Resistor, Thick Film, 38K3, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 38.3 kΩ with a tolerance of ±0.5%. The power rating is 500 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. It is compatible with both reflow and flow soldering processes. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions.
CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm;
CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC8323 |
| Product Name | Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 38300 ohms |