Panasonic Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic ERJ-S14D3740U

Description
CHIP RES, THICK FILM, 374R, 0.5W, 1210; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 374R, 0.5W, 1210; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic - 66AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic
66AC8321
Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic 66AC8321
CHIP RES, THICK FILM, 374R, 0.5W, 1210; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.5W, 1210; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic - 65AC9477 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic
65AC9477
Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic 65AC9477
CHIP RES, THICK FILM, 374R, 0.5W, 1210; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.5W, 1210; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8321
Product Name Chip Res, Thick Film, 374R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details