Panasonic Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic ERJ-S14D3650U

Description
CHIP RES, THICK FILM, 365R, 0.5W, 1210; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365R, 0.5W, 1210; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic - 66AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic
66AC5343
Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic 66AC5343
CHIP RES, THICK FILM, 365R, 0.5W, 1210; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.5W, 1210; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic - 67AC2285 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic
67AC2285
Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic 67AC2285
CHIP RES, THICK FILM, 365R, 0.5W, 1210; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.5W, 1210; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5343
Product Name Chip Res, Thick Film, 365R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details