Panasonic Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic ERJ-S14D3570U

Description
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic - 66AC5340 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic
66AC5340
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic 66AC5340
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic - 66AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic
66AC1341
Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic 66AC1341
CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.5W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5340
Product Name Chip Res, Thick Film, 357R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details