Panasonic Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3483U

Description
CHIP RES, THICK FILM, 348K, 0.5W, 1210; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348K, 0.5W, 1210; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic - 66AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic
66AC1340
Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic 66AC1340
CHIP RES, THICK FILM, 348K, 0.5W, 1210; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348K, 0.5W, 1210; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic - 66AC8317 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic
66AC8317
Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic 66AC8317
CHIP RES, THICK FILM, 348K, 0.5W, 1210; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348K, 0.5W, 1210; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1340
Product Name Chip Res, Thick Film, 348K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details