Panasonic Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3403U

Description
CHIP RES, THICK FILM, 340K, 0.5W, 1210; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 340K, 0.5W, 1210; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic - 66AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic
66AC8316
Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic 66AC8316
CHIP RES, THICK FILM, 340K, 0.5W, 1210; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.5W, 1210; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic - 65AC9474 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic
65AC9474
Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic 65AC9474
CHIP RES, THICK FILM, 340K, 0.5W, 1210; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.5W, 1210; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8316
Product Name Chip Res, Thick Film, 340K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers